Schaffner EMC Inc. Interior Keyless Antenna

Description
Interior keyless antenna, also called LFA antenna, is placed inside a car. Schaffner keyless antennas provide a long range of operation, compact design and best quality. The main function of Schaffner’s keyless antenna is to emit radio frequency signal to identify owner’s key and open a car. CAPABILITIES Resonance frequency of antenna: 20 kHz, 125 kHz, 134.5 kHz Inductance range: 160 uH-850 uH Magnetic Field strength: up to 95 dBuA/m Maximum current: 4 A Temperature range: -40°C to +85°C Mechanical robustness Over molded Customization in accordance with customer’s design is available upon request
Description
Interior keyless antenna, also called LFA antenna, is placed inside a car. Schaffner keyless antennas provide a long range of operation, compact design and best quality. The main function of Schaffner’s keyless antenna is to emit radio frequency signal to identify owner’s key and open a car. CAPABILITIES Resonance frequency of antenna: 20 kHz, 125 kHz, 134.5 kHz Inductance range: 160 uH-850 uH Magnetic Field strength: up to 95 dBuA/m Maximum current: 4 A Temperature range: -40°C to +85°C Mechanical robustness Over molded Customization in accordance with customer’s design is available upon request

Suppliers

Company
Product
Description
Supplier Links
Interior Keyless Antenna -  - Schaffner EMC Inc.
Edison, NJ, USA
Interior Keyless Antenna
Interior Keyless Antenna
Interior keyless antenna, also called LFA antenna, is placed inside a car. Schaffner keyless antennas provide a long range of operation, compact design and best quality. The main function of Schaffner’s keyless antenna is to emit radio frequency signal to identify owner’s key and open a car. CAPABILITIES Resonance frequency of antenna: 20 kHz, 125 kHz, 134.5 kHz Inductance range: 160 uH-850 uH Magnetic Field strength: up to 95 dBuA/m Maximum current: 4 A Temperature range: -40°C to +85°C Mechanical robustness Over molded Customization in accordance with customer’s design is available upon request

Interior keyless antenna, also called LFA antenna, is placed inside a car. Schaffner keyless antennas provide a long range of operation, compact design and best quality.

The main function of Schaffner’s keyless antenna is to emit radio frequency signal to identify owner’s key and open a car.

CAPABILITIES

  • Resonance frequency of antenna: 20 kHz, 125 kHz, 134.5 kHz
  • Inductance range: 160 uH-850 uH
  • Magnetic Field strength: up to 95 dBuA/m
  • Maximum current: 4 A
  • Temperature range: -40°C to +85°C
  • Mechanical robustness
  • Over molded
  • Customization in accordance with customer’s design is available upon request
Supplier's Site

Technical Specifications

  Schaffner EMC Inc.
Product Category Antennas
Product Name Interior Keyless Antenna
Applications Vehicular
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 6dBi Rubber Duck Whip Antenna With SMA Male Movable Connector - ET-WI6WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 6 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
4 suppliers
Antennas - 2344654-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers