POWER CORD, 5-15P/IEC C13, 1.83M; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:IL13 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 41Y6981 |
| Product Name | Power Cord, 5-15P/iec C13, 1.83M; Connector Type A Schaffner |
| Application | Power Cable |