Schaffner EMC Inc. Power Entry Connector, Plug, 10A, Cable; Iec Connector Type Schaffner IL13 + REWIREABLE IEC LOCK

Description
POWER ENTRY CONNECTOR, PLUG, 10A, CABLE; IEC Connector Type:IEC C13 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes
Description
POWER ENTRY CONNECTOR, PLUG, 10A, CABLE; IEC Connector Type:IEC C13 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Plug, 10A, Cable; Iec Connector Type Schaffner - 74Y9389 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 10A, Cable; Iec Connector Type Schaffner
74Y9389
Power Entry Connector, Plug, 10A, Cable; Iec Connector Type Schaffner 74Y9389
POWER ENTRY CONNECTOR, PLUG, 10A, CABLE; IEC Connector Type:IEC C13 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 10A, CABLE; IEC Connector Type:IEC C13 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74Y9389
Product Name Power Entry Connector, Plug, 10A, Cable; Iec Connector Type Schaffner
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Socket, Adapter - 9484 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
SMA (F) B/H Connector for 1.13mm RF Cable - ET-SFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details