Schaffner EMC Inc. Iec Filter, Standard, 20Mh, 2A, 250Vac; Connector Type Schaffner FN9266S-2-06

Description
IEC FILTER, STANDARD, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Description
IEC FILTER, STANDARD, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC Filter, part number 23AH4250, is designed for applications requiring a standard filter with a rated current of 2A and a voltage rating of 250VAC. It operates effectively within a frequency range of DC to 400 Hz and provides good attenuation performance, making it suitable for various electronic devices. The filter features a leakage current specification of 0.31 mA under normal operating conditions and is compliant with IEC/EN 60601-1 standards, which is essential for medical applications. This filter is available in both snap-in and flange mount configurations, allowing for flexible installation options. It has an IP40 protection rating, ensuring it is suitable for environments where dust and moisture are concerns. The product is also RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. Engineers looking for a reliable and compliant filtering solution for medical devices, portable electronics, or office equipment may find this product meets their needs.

Datasheet Summary
Powered by GS/AI

The IEC Filter, part number 23AH4250, is designed for applications requiring a standard filter with a rated current of 2A and a voltage rating of 250VAC. It operates effectively within a frequency range of DC to 400 Hz and provides good attenuation performance, making it suitable for various electronic devices. The filter features a leakage current specification of 0.31 mA under normal operating conditions and is compliant with IEC/EN 60601-1 standards, which is essential for medical applications. This filter is available in both snap-in and flange mount configurations, allowing for flexible installation options. It has an IP40 protection rating, ensuring it is suitable for environments where dust and moisture are concerns. The product is also RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. Engineers looking for a reliable and compliant filtering solution for medical devices, portable electronics, or office equipment may find this product meets their needs.

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Standard, 20Mh, 2A, 250Vac; Connector Type Schaffner - 23AH4250 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 20Mh, 2A, 250Vac; Connector Type Schaffner
23AH4250
Iec Filter, Standard, 20Mh, 2A, 250Vac; Connector Type Schaffner 23AH4250
IEC FILTER, STANDARD, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

IEC FILTER, STANDARD, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AH4250
Product Name Iec Filter, Standard, 20Mh, 2A, 250Vac; Connector Type Schaffner
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Isolated Ground Bulkhead Receptacle - SALE-9232 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Dual SIM Card Connector 8 Pin Push Type Metal Body - ET-DSIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details