Qualtek Electronics Corp. IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount 703W-00/54

Description
703W-00/54 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount Approvals: UL, CSA, VDE Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Flat PCB Pins with 9mm spacing
Request a Quote
Description
703W-00/54 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount Approvals: UL, CSA, VDE Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Flat PCB Pins with 9mm spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 703W-00/54 is an angled IEC 60320 C14 AC power inlet designed for printed circuit board mounting. It features a black insulator body with bronze contact pins plated with nickel and tin-plated bronze soldering pins. The part has a panel cutout dimension of 40 ± 0.2 mm and PCB pin spacing of 9 mm. It is rated for 15 A at 250 V AC per UL and CSA, and 10 A at 250 V AC per VDE. The device is RoHS compliant and meets UL, CSA, and VDE approvals.

Datasheet Summary
Powered by GS/AI

The 703W-00/54 is an angled IEC 60320 C14 AC power inlet designed for printed circuit board mounting. It features a black insulator body with bronze contact pins plated with nickel and tin-plated bronze soldering pins. The part has a panel cutout dimension of 40 ± 0.2 mm and PCB pin spacing of 9 mm. It is rated for 15 A at 250 V AC per UL and CSA, and 10 A at 250 V AC per VDE. The device is RoHS compliant and meets UL, CSA, and VDE approvals.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/54 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount
703W-00/54
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount 703W-00/54
703W-00/54 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount Approvals: UL, CSA, VDE Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Flat PCB Pins with 9mm spacing

703W-00/54 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount
Approvals: UL, CSA, VDE
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Flat PCB Pins with 9mm spacing

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q220-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q220-ND
Power Entry Connectors - Inlets, Outlets, Modules Q220-ND
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Buy Now Datasheet
Connectors Power, Power Entry & IEC - 703W-00/54 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
703W-00/54
Connectors Power, Power Entry & IEC 703W-00/54
Connectors Power, Power Entry & IEC

Connectors Power, Power Entry & IEC

Buy Now
PWR ENT RCPT IEC320-C14 PNL SLDR - 649-703W-00/54 - Utmel Electronic Limited
Hong Kong, China
PWR ENT RCPT IEC320-C14 PNL SLDR
649-703W-00/54
PWR ENT RCPT IEC320-C14 PNL SLDR 649-703W-00/54
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Supplier's Site
AC Power Entry Modules - 703W-00/54 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
703W-00/54
AC Power Entry Modules 703W-00/54
AC Power Entry Modules PCB Mount 9mm

AC Power Entry Modules PCB Mount 9mm

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 703W-00/54 Q220-ND 703W-00/54 649-703W-00/54 703W-00/54
Product Name IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry & IEC PWR ENT RCPT IEC320-C14 PNL SLDR AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module Power Entry Module
Configuration IEC IEC; Other IEC
Mounting Style PCB; PCB Mount Panel; Flange Panel Mount, Flange; Through Hole, Right Angle Panel; PCB; Panel Mount, PCB Mount, Right Angle
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q440-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
IEC 60320 C8 Screw Mount Low Current Inlet with Solder Terminals - 770W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C13 Snap-in AC Power Outlet with 0.250″ Quick Connect Terminals - 716W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers