Schaffner EMC Inc. Electronic Connector FN9260B-2-06

Description
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN9260B-2-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9260B-2-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN9260B-2-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9260B-2-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
301-FN9260B-2-06
Electronic Connector 301-FN9260B-2-06
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN9260B-2-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9260B-2-06 can be used for catalog matching and distributor lookup.

PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN9260B-2-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9260B-2-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1334166-FN9260B-2-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1334166-FN9260B-2-06
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1334166-FN9260B-2-06
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334166-FN9260B-2-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Bulk Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 60 Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial, Medical Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 29.00mm x 33.00mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: FN9260B- 2 -06,FN9260B206,817-1 491,800505,290-561 Base Product Number: FN9260 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 10A

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1334166-FN9260B-2-06
Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM)
Packaging: Bulk
Number of Positions: 3
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 60
Mounting: Panel Mount, Flange
Filter Type: Filtered (EMI, RFI) - Commercial, Medical
Fuse Holder, Drawer: Fuse Holder, Twin Fused
Panel Cutout Dimensions: Rectangular - 29.00mm x 33.00mm
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: FN9260B- 2 -06,FN9260B206,817-1491,800505,290-561
Base Product Number: FN9260
Approval Agency: CQC, CSA, ENEC, UL
RoHS Status: ROHS3 Compliant
Current Rating - Filter: 10A

Buy Now Datasheet
Power Entry Module, Receptacle, 2A; Connector Type Schaffner - 32M0930 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Receptacle, 2A; Connector Type Schaffner
32M0930
Power Entry Module, Receptacle, 2A; Connector Type Schaffner 32M0930
POWER ENTRY MODULE, RECEPTACLE, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, RECEPTACLE, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 301-FN9260B-2-06 1334166-FN9260B-2-06 32M0930
Product Name Electronic Connector Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Power Entry Module, Receptacle, 2A; Connector Type Schaffner
Termination Quick Connect - 0.250" (6.3mm) Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details