Schaffner EMC Inc. Power Line Filter, 900Uh, 6A; Connector Type Schaffner FN9255-6-07

Description
POWER LINE FILTER, 900UH, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 900UH, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 900Uh, 6A; Connector Type Schaffner - 82AC4711 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 900Uh, 6A; Connector Type Schaffner
82AC4711
Power Line Filter, 900Uh, 6A; Connector Type Schaffner 82AC4711
POWER LINE FILTER, 900UH, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER LINE FILTER, 900UH, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4711
Product Name Power Line Filter, 900Uh, 6A; Connector Type Schaffner
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to BNC Male Adapter - SALE-8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) St. Connector For HLF 400 Cable - ET-BFS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details