Schaffner EMC Inc. Electronic Connector FN9233-10-06

Description
PWR ENT RCPT IEC320-C14 PANEL QC Product overview: FN9233-10-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9233-10-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWR ENT RCPT IEC320-C14 PANEL QC Product overview: FN9233-10-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9233-10-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
301-FN9233-10-06
Electronic Connector 301-FN9233-10-06
PWR ENT RCPT IEC320-C14 PANEL QC Product overview: FN9233-10-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9233-10-06 can be used for catalog matching and distributor lookup.

PWR ENT RCPT IEC320-C14 PANEL QC Product overview: FN9233-10-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9233-10-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Entry Modules (PEM) - FN9233-10-06 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
FN9233-10-06
Power Entry Modules (PEM) FN9233-10-06
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Supplier's Site Datasheet
Emi Power Line Filter, 12A, 373Ua; Connector Type Schaffner - 88M3924 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 12A, 373Ua; Connector Type Schaffner
88M3924
Emi Power Line Filter, 12A, 373Ua; Connector Type Schaffner 88M3924
EMI POWER LINE FILTER, 12A, 373UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

EMI POWER LINE FILTER, 12A, 373UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 301-FN9233-10-06 FN9233-10-06 88M3924
Product Name Electronic Connector Power Entry Modules (PEM) Emi Power Line Filter, 12A, 373Ua; Connector Type Schaffner
Termination Quick Connect - 0.250" (6.3mm) Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data