Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
SCHAFFNER EMC INC.
FN9222-1-07 -- FILTER PERFORMANCE IEC INLET 1A
Schaffner EMC Inc.
FILTER PERFORMANCE IEC INLET 1A
FN9222-1-07
Description
FILTER PERFORMANCE IEC INLET 1A
Utmel Electronic Limited
Done
Description
FILTER PERFORMANCE IEC INLET 1A
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
FILTER PERFORMANCE IEC INLET 1A
694-FN9222-1-07
FILTER PERFORMANCE IEC INLET 1A
694-FN9222-1-07
FILTER PERFORMANCE IEC INLET 1A
FILTER PERFORMANCE IEC INLET 1A
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
RF Filters and Microwave Filters
Product Number
694-FN9222-1-07
Product Name
FILTER PERFORMANCE IEC INLET 1A
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Low Pass Filter
5o2730220
Specs
Filter Type
Low Pass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
0.0 to 8000 MHz
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF-101
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
Anatech Electronics, Inc.
2242 MHz WiFi Cavity Band Pass Filter
AB2242B981
Specs
Filter Type
Bandpass
Fc
2242 MHz
Bandwidth
22000 kHz
View Details
Mini-Circuits
Ceramic Resonator Band Pass Filter, 1678 - 1868 MHz, 50Ω
CBP-1773AF+
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details