Schaffner EMC Inc. Pneumatic Filter FN660-6-06

Description
DISCONTINUED BY MANUFACTURER, RFI POWER LINE FILTER, 6A, 190UA; FILTER TYPE:STANDARD; CURRENT RATING:6A; VOLTAGE RATING:250VAC; LEAKAGE CURRENT MAX:190 A; CAPACITANCE:150NF; INDUCT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RFI POWER LINE FILTER, 6A, 190UA; FILTER TYPE:STANDARD; CURRENT RATING:6A; VOLTAGE RATING:250VAC; LEAKAGE CURRENT MAX:190 A; CAPACITANCE:150NF; INDUCT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 19071867 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
19071867
Pneumatic Filter 19071867
DISCONTINUED BY MANUFACTURER, RFI POWER LINE FILTER, 6A, 190UA; FILTER TYPE:STANDARD; CURRENT RATING:6A; VOLTAGE RATING:250VAC; LEAKAGE CURRENT MAX:190 A; CAPACITANCE:150NF; INDUCT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RFI POWER LINE FILTER, 6A, 190UA; FILTER TYPE:STANDARD; CURRENT RATING:6A; VOLTAGE RATING:250VAC; LEAKAGE CURRENT MAX:190 A; CAPACITANCE:150NF; INDUCT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 19071867
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
Pneumatic Filters - 2023394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
92mm Plastic Fan Filter Assembly with 30PPI Media - 09362-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
2 suppliers