Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN382-4-22

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-1173-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-1173-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-1173-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Power Entry, Filter, Snap-in Mounting, 1 or 2 fuses, 4 Amp - 70027472 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry, Filter, Snap-in Mounting, 1 or 2 fuses, 4 Amp
70027472
Module, Power Entry, Filter, Snap-in Mounting, 1 or 2 fuses, 4 Amp 70027472
Ideal for companies manufacturing for international markets. IEC 950 Compliant Dual φ6.3 × 32 mm Fuses 250 VAC Maximum Operating Voltage at 50/60 Hertz DC to 400 Hertz Operating Frequency 190 μA/Phase Maximum Leakage (2 μA/Phase Maximum for Medical Units) Fast-On Terminals –25°C to +85°C Temperature Range 550,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F

Ideal for companies manufacturing for international markets.

  • IEC 950 Compliant
  • Dual Φ6.3 × 32 mm Fuses
  • 250 VAC Maximum Operating Voltage at 50/60 Hertz
  • DC to 400 Hertz Operating Frequency
  • 190 μA/Phase Maximum Leakage (2 μA/Phase Maximum for Medical Units)
  • Fast-On Terminals
  • –25°C to +85°C Temperature Range
  • 550,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F
Supplier's Site
AC Power Entry Modules - FN382-4-22 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN382-4-22
AC Power Entry Modules FN382-4-22
AC Power Entry Modules FUSE SWITCH 4A

AC Power Entry Modules FUSE SWITCH 4A

Buy Now

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 817-1173-ND 70027472 FN382-4-22
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Power Entry, Filter, Snap-in Mounting, 1 or 2 fuses, 4 Amp AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel Snap-In Panel; Panel Mount, Snap-In
Termination Types Solder Cup
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R GFCI with NEMA 12/4, IP65 Housing - 88051020 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD6
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 4303.2014.19 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details