Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN284-2-06

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-1104-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-1104-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-1104-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Power Entry Module, Compact, 2A, Fast-on/Solder Lug Connections - 70027217 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module, Compact, 2A, Fast-on/Solder Lug Connections
70027217
Power Entry Module, Compact, 2A, Fast-on/Solder Lug Connections 70027217
For general-purpose applications. IEC 950 Compliant Uses φ5 × 20 mm Fuses 250 VAC Maximum Operating Voltage at 50/60 Hertz 50 to 400 Hertz Operating Frequency 190 μA/Phase Maximum Leakage Fast-On Terminals –25°C to +85°C Temperature Range 1,500,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F Medical Version Available

For general-purpose applications.

  • IEC 950 Compliant
  • Uses Φ5 × 20 mm Fuses
  • 250 VAC Maximum Operating Voltage at 50/60 Hertz
  • 50 to 400 Hertz Operating Frequency
  • 190 μA/Phase Maximum Leakage
  • Fast-On Terminals
  • –25°C to +85°C Temperature Range
  • 1,500,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F
  • Medical Version Available
Supplier's Site
AC Power Entry Modules - FN284-2-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN284-2-06
AC Power Entry Modules FN284-2-06
AC Power Entry Modules 2A 250VAC -2FUSES HORIZONTAL SCREW MNT

AC Power Entry Modules 2A 250VAC -2FUSES HORIZONTAL SCREW MNT

Buy Now

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 817-1104-ND 70027217 FN284-2-06
Product Name Power Entry Connectors - Inlets, Outlets, Modules Power Entry Module, Compact, 2A, Fast-on/Solder Lug Connections AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Solder Cup Quick Connect (0.250")
Standards / Certifications UL; CSA; CQC, CSA, ENEC, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1415 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R - 2106S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details