Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN283-4-06

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-1100-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-1100-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-1100-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - FN283-4-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN283-4-06
AC Power Entry Modules FN283-4-06
AC Power Entry Modules 4A 250VAC 50/60Hz Fast-On

AC Power Entry Modules 4A 250VAC 50/60Hz Fast-On

Buy Now
Power Entry Module, Compact, 4A, Fast-on/Solder Lug Connections - 70027213 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module, Compact, 4A, Fast-on/Solder Lug Connections
70027213
Power Entry Module, Compact, 4A, Fast-on/Solder Lug Connections 70027213
For general-purpose applications. IEC 950 Compliant Uses φ5 × 20 mm Fuses 250 VAC Maximum Operating Voltage at 50/60 Hertz 50 to 400 Hertz Operating Frequency 190 μA/Phase Maximum Leakage Fast-On Terminals –25°C to +85°C Temperature Range 1,500,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F Medical Version Available

For general-purpose applications.

  • IEC 950 Compliant
  • Uses Φ5 × 20 mm Fuses
  • 250 VAC Maximum Operating Voltage at 50/60 Hertz
  • 50 to 400 Hertz Operating Frequency
  • 190 μA/Phase Maximum Leakage
  • Fast-On Terminals
  • –25°C to +85°C Temperature Range
  • 1,500,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F
  • Medical Version Available
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 817-1100-ND FN283-4-06 70027213
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Power Entry Module, Compact, 4A, Fast-on/Solder Lug Connections
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel; Panel Mount Panel
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250") Solder Cup
Standards / Certifications UL; CSA; CQC, CSA, ENEC, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403056 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Commercial
Mounting Style Wall / Box
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details