PWR ENT MOD RCPT IEC320-C14 PNL
SINGLE PHASE IEC-INLET 10 A COMPACT PEM, WITH FUSES FAST ON, MEDICAL
AC Power Entry Modules 10A MEDICAL FASTON COMPCT PWR ENTRY MOD
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 817-1919-ND | 70027955 | FN282B-10-06 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | SINGLE PHASE IEC-INLET 10 A COMPACT PEM, WITH FUSES FAST ON, MEDICAL | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module | Power Entry Module |
| Configuration | IEC | ||
| Mounting Style | Panel; Flange | Panel; Panel Mount | |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect (0.250") | |
| Standards / Certifications | UL; CSA; CQC, CSA, ENEC, UL | RoHS |