The product is a compact filtered power entry module designed for general-purpose applications, compliant with IEC/EN 60601-1 standards. It supports rated currents up to 10 A and features a single or dual-fuse holder for fuses measuring vò5 x 20 mm. The module includes a 2-pole rocker switch and offers optional configurations such as an earth line choke and medical versions. This power entry module operates at a maximum continuous voltage of 250 VAC and is suitable for frequencies from DC to 400 Hz. It has a high potential test voltage rating of 2000 VAC for standard types and 2500 VAC for medical types. The product is rated for IP 40 protection and can function within a temperature range of -25°C to +85°C. Typical applications include portable electrical and electronic equipment, consumer goods, office equipment, and medical devices. The module is designed for rear/front or snap-in mounting, and custom-specific versions are available upon request.
PWR ENT MOD RCPT IEC320-C14 PNL
AC Power Entry Modules 1A 250VAC -1FUSE VERTICAL SCREW MOUNT
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 817-1916-ND | FN281-1-06 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC | |
| Mounting Style | Panel; Flange | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect (0.250") |
| Standards / Certifications | UL; CSA; CQC, CSA, ENEC, UL | RoHS |