Schaffner EMC Inc. Inlet, Plug, Iec C14, 10A, Panel; Connector Type Schaffner FN261-10-06

Description
INLET, PLUG, IEC C14, 10A, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
INLET, PLUG, IEC C14, 10A, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet, Plug, Iec C14, 10A, Panel; Connector Type Schaffner - 60K9699 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Plug, Iec C14, 10A, Panel; Connector Type Schaffner
60K9699
Inlet, Plug, Iec C14, 10A, Panel; Connector Type Schaffner 60K9699
INLET, PLUG, IEC C14, 10A, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

INLET, PLUG, IEC C14, 10A, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Power Entry Modules (PEM) - FN261-10-06 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
FN261-10-06
Power Entry Modules (PEM) FN261-10-06
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 60K9699 FN261-10-06
Product Name Inlet, Plug, Iec C14, 10A, Panel; Connector Type Schaffner Power Entry Modules (PEM)
Mounting Flange Mount Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details