The Win Source Electronics part number 1186844-FN2090-20-06
Win Source Part Number: 1186844-FN2090-20-06
Category: Filters>Power Line Filter Modules
Series: FN 2090
Termination Style: Quick Connect
Package: Tray
Applications: General Purpose
Inductance: 2.7mH
Standard Package: 10
Configuration: Two Stage
Filter Type: Single Phase
Current: 20 A
Voltage - Rated AC: 110V, 250V
Frequency - Operating: DC ~ 400Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 100°C
Alternative Parts (Cross-Reference): 802445; FN 2090-20-06;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Schaffner EMC Inc.
Other Names: 802445,FN20902006,81
Base Product Number: FN2090
Approval Agency: CE, CSA, ENEC, UR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186844-FN2090-20-06 |
| Product Name | Filters - Power Line Filter Modules |