Schaffner EMC Inc. 6A EMI RFI Filter FN2060-6-06

Description
LINE FILTER 250VAC 6A CHASSIS Product overview: FN2060-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2060-6-06 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 250VAC 6A CHASSIS Product overview: FN2060-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2060-6-06 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FN2060-6-06 is a two-stage, single-phase EMI filter rated for 6 A at 40°C, designed for chassis mounting in noisy applications requiring high differential and common-mode attenuation. It operates at up to 250 VAC or 250 VDC and complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards. The filter has a leakage current of 0.66 mA at 250 VAC/50 Hz, an inductance of 0.97 mH, a capacitive coupling of 4.7 nF, and a resistance of 1000 kΩ. It supports terminal connection style -06 and weighs 120 g. The operating and storage temperature range is -25°C to +100°C, with an overvoltage category of II and pollution degree 2 per IEC 60664-1. The housing plastic meets UL 94 V-0 flammability rating, and the unit is certified for use in medical, industrial, and consumer applications under overvoltage category II.

Datasheet Summary
Powered by GS/AI

The FN2060-6-06 is a two-stage, single-phase EMI filter rated for 6 A at 40°C, designed for chassis mounting in noisy applications requiring high differential and common-mode attenuation. It operates at up to 250 VAC or 250 VDC and complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards. The filter has a leakage current of 0.66 mA at 250 VAC/50 Hz, an inductance of 0.97 mH, a capacitive coupling of 4.7 nF, and a resistance of 1000 kΩ. It supports terminal connection style -06 and weighs 120 g. The operating and storage temperature range is -25°C to +100°C, with an overvoltage category of II and pollution degree 2 per IEC 60664-1. The housing plastic meets UL 94 V-0 flammability rating, and the unit is certified for use in medical, industrial, and consumer applications under overvoltage category II.

Suppliers

Company
Product
Description
Supplier Links
6A EMI RFI Filter - 838-FN2060-6-06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A EMI RFI Filter
838-FN2060-6-06
6A EMI RFI Filter 838-FN2060-6-06
LINE FILTER 250VAC 6A CHASSIS Product overview: FN2060-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2060-6-06 can be used for catalog matching and distributor lookup.

LINE FILTER 250VAC 6A CHASSIS Product overview: FN2060-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2060-6-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN2060-6-06
Product Name 6A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - PESD3USB30087 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details