Schaffner EMC Inc. Power Line Filter Modules - FN2030-30-08 FN2030-30-08

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919204-FN2030-30-08 Series: FN 2030 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Threaded Post (M4) Package: Tray Mounting: Chassis Mount Family Name: FN2030 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: FN20303008, 802436, 817-1280, 299-215
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919204-FN2030-30-08 Series: FN 2030 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Threaded Post (M4) Package: Tray Mounting: Chassis Mount Family Name: FN2030 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: FN20303008, 802436, 817-1280, 299-215
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FN2030-30-08
FN2030-30-08
Power Line Filter Modules - FN2030-30-08 FN2030-30-08
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919204-FN2030-30-08 Series: FN 2030 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Threaded Post (M4) Package: Tray Mounting: Chassis Mount Family Name: FN2030 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: FN20303008, 802436, 817-1280, 299-215

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 919204-FN2030-30-08
Series: FN 2030
Operating Temperature Range: -25°C ~ 100°C
Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Threaded Post (M4)
Package: Tray
Mounting: Chassis Mount
Family Name: FN2030
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: FN20303008, 802436, 817-1280, 299-215

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FN2030-30-08
Product Name Power Line Filter Modules - FN2030-30-08
Unlock Full Specs
to access all available technical data

Similar Products

FB-0785, 7.85 GHz Bandpass Filter - FB-0785 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 7850 to ? MHz
Package Type Connectorized
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Band Pass Filter - 5o2660300 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 225 to 400 MHz
View Details
5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5835/40)-1294S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details