Schaffner EMC Inc. Power Line Filter Modules - FN2030-10-06 FN2030-10-06

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919203-FN2030-10-06 Series: FN 2030 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN2030 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 817-1275, 802432, 299-211, FN20301006
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919203-FN2030-10-06 Series: FN 2030 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN2030 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 817-1275, 802432, 299-211, FN20301006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FN2030-10-06
FN2030-10-06
Power Line Filter Modules - FN2030-10-06 FN2030-10-06
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919203-FN2030-10-06 Series: FN 2030 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Quick Connect Package: Tray Mounting: Chassis Mount Family Name: FN2030 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 817-1275, 802432, 299-211, FN20301006

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 919203-FN2030-10-06
Series: FN 2030
Operating Temperature Range: -25°C ~ 100°C
Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Quick Connect
Package: Tray
Mounting: Chassis Mount
Family Name: FN2030
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 817-1275, 802432, 299-211, FN20301006

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FN2030-10-06
Product Name Power Line Filter Modules - FN2030-10-06
Unlock Full Specs
to access all available technical data

Similar Products

1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
Band Pass Filter - 5o2674180 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 12000 to 18000 MHz
View Details