Win Source Part Number: 1230046-FN2010N1-10-
Category: Filters>Power Line Filter Modules
Series: FN 2010
Termination Style: Quick Connect
Package: Box
Applications: General Purpose
Inductance: 800µH
Standard Package: 60
Configuration: Single Stage
Filter Type: Single Phase
Current: 10 A
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Frequency - Operating: DC ~ 400Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Schaffner EMC Inc.
Other Names: 817-2231,817050
Base Product Number: FN2010
Approval Agency: CE, CSA, ENEC, UR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230046-FN2010N1-10-06 |
| Product Name | Filters - Power Line Filter Modules |