Schaffner EMC Inc. Power Line Filter Modules - FN2010-60-24 FN2010-60-24

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919202-FN2010-60-24 Series: FN 2010 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Threaded Post (M6) Package: Tray Mounting: Chassis Mount Family Name: FN2010 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: FN2010 -60 -24, 292-746, 800768, 817-1257, FN20106024
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919202-FN2010-60-24 Series: FN 2010 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Threaded Post (M6) Package: Tray Mounting: Chassis Mount Family Name: FN2010 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: FN2010 -60 -24, 292-746, 800768, 817-1257, FN20106024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FN2010-60-24
FN2010-60-24
Power Line Filter Modules - FN2010-60-24 FN2010-60-24
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919202-FN2010-60-24 Series: FN 2010 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Threaded Post (M6) Package: Tray Mounting: Chassis Mount Family Name: FN2010 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: FN2010 -60 -24, 292-746, 800768, 817-1257, FN20106024

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 919202-FN2010-60-24
Series: FN 2010
Operating Temperature Range: -25°C ~ 100°C
Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Threaded Post (M6)
Package: Tray
Mounting: Chassis Mount
Family Name: FN2010
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: FN2010 -60 -24, 292-746, 800768, 817-1257, FN20106024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FN2010-60-24
Product Name Power Line Filter Modules - FN2010-60-24
Unlock Full Specs
to access all available technical data

Similar Products

950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Stop Filter - 5o29147680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details