Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 919201-FN2010-30-08
Series: FN 2010
Operating Temperature Range: -25°C ~ 100°C
Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Threaded Post (M4)
Package: Tray
Mounting: Chassis Mount
Family Name: FN2010
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 291-599, FN20103008, 800049, FN2010 -30 -08, 817-1255
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | FN2010-30-08 |
| Product Name | Power Line Filter Modules - FN2010-30-08 |