Schaeffler Technologies AG & Co. KG Plummer Blocks & Pillow Blocks UCP210-J7

Description
2 Bolt Plummer Block Housed Unit ID 50mm
Request a Quote
Description
2 Bolt Plummer Block Housed Unit ID 50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 1741240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
1741240
Plummer Blocks & Pillow Blocks 1741240
2 Bolt Plummer Block Housed Unit ID 50mm

2 Bolt Plummer Block Housed Unit ID 50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 1741240
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB6 - TSPB-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 100 lbs (45.35 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details