Schaeffler Group USA Inc. Bearing TC-1220

Description
ROLLER CAGE ASSEMBLY, 3/4 IN BORE, 1-1/4 IN OD, 5/64 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CAGE ASSEMBLY, 3/4 IN BORE, 1-1/4 IN OD, 5/64 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19466349 - Radwell International
Willingboro, NJ, United States
Bearing
19466349
Bearing 19466349
ROLLER CAGE ASSEMBLY, 3/4 IN BORE, 1-1/4 IN OD, 5/64 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER CAGE ASSEMBLY, 3/4 IN BORE, 1-1/4 IN OD, 5/64 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19466349
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB5013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
Roller Bearings - 2482951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details