Schaeffler Group USA Inc. Bearing STO15

Description
CROWNED YOKE ROLLER - 35 MM ROLLER DIAMETER, 15 MM BORE, 11.8 MM ROLLER WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED YOKE ROLLER - 35 MM ROLLER DIAMETER, 15 MM BORE, 11.8 MM ROLLER WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19428161 - Radwell International
Willingboro, NJ, United States
Bearing
19428161
Bearing 19428161
CROWNED YOKE ROLLER - 35 MM ROLLER DIAMETER, 15 MM BORE, 11.8 MM ROLLER WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

CROWNED YOKE ROLLER - 35 MM ROLLER DIAMETER, 15 MM BORE, 11.8 MM ROLLER WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19428161
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA20013CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Sprag Clutch Bearings - 1845763 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
10mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM101909 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details