Schaeffler Group USA Inc. Bearing NUTR30

Description
BEARING, CYLINDRICAL ROLLER, 62 MM ROLLER DIAMETER, 28 MM ROLLER WIDTH, 30 MM BORE, 2600 RPM, UNCOATED, SEALED CLOSURE, -30 TO +140 C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, CYLINDRICAL ROLLER, 62 MM ROLLER DIAMETER, 28 MM ROLLER WIDTH, 30 MM BORE, 2600 RPM, UNCOATED, SEALED CLOSURE, -30 TO +140 C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 6155740 - Radwell International
Willingboro, NJ, United States
Bearing
6155740
Bearing 6155740
BEARING, CYLINDRICAL ROLLER, 62 MM ROLLER DIAMETER, 28 MM ROLLER WIDTH, 30 MM BORE, 2600 RPM, UNCOATED, SEALED CLOSURE, -30 TO +140 C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

BEARING, CYLINDRICAL ROLLER, 62 MM ROLLER DIAMETER, 28 MM ROLLER WIDTH, 30 MM BORE, 2600 RPM, UNCOATED, SEALED CLOSURE, -30 TO +140 C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 6155740
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details
Rotation - Cross Roller Ring - RBU3510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details