Schaeffler Group USA Inc. Bearing NUTR25-A

Description
CROWNED YOKE ROLLER, 52 MM ROLLER DIAMETER, 25 MM BORE, 24 MM ROLLER WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED YOKE ROLLER, 52 MM ROLLER DIAMETER, 25 MM BORE, 24 MM ROLLER WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 77587967 - Radwell International
Willingboro, NJ, United States
Bearing
77587967
Bearing 77587967
CROWNED YOKE ROLLER, 52 MM ROLLER DIAMETER, 25 MM BORE, 24 MM ROLLER WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY

CROWNED YOKE ROLLER, 52 MM ROLLER DIAMETER, 25 MM BORE, 24 MM ROLLER WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 77587967
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB11012UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 1469289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.1575 inch (4.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-32-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details