FAG Bearing Precision Cylindrical Roller Bearings NUP244-E-M1

Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nup
Description
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nup

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NUP244-E-M1 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NUP244-E-M1
Precision Cylindrical Roller Bearings NUP244-E-M1
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nup

FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nup

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NUP244-E-M1
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6757-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
Roller Bearings - 2482866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details
Rotation - Cross Roller Ring - RB45025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 17.7165 inch (450.000 mm)
View Details