Schaeffler Group USA Inc. Bearing NUKRE35-A

Description
STUD TYPE, CYLINDRICAL ROLLERS,ECCENTRIC. FREE 2 YEAR RADWELL WARRANTY
Description
STUD TYPE, CYLINDRICAL ROLLERS,ECCENTRIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 50097903 - Radwell International
Willingboro, NJ, United States
Bearing
50097903
Bearing 50097903
STUD TYPE, CYLINDRICAL ROLLERS,ECCENTRIC. FREE 2 YEAR RADWELL WARRANTY

STUD TYPE, CYLINDRICAL ROLLERS,ECCENTRIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 50097903
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details