Schaeffler Group USA Inc. Bearing NU219-E-TVP2-C3

Description
SINGLE ROW CYLINDRICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE ROW CYLINDRICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 43143121 - Radwell International
Willingboro, NJ, United States
Bearing
43143121
Bearing 43143121
SINGLE ROW CYLINDRICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY

SINGLE ROW CYLINDRICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 43143121
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU3010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-35 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Roller Bearings - 1469282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 2.9528 inch (75.000 mm)
View Details
8mm ID, 19mm OD Polymer Spherical Bearing - S99GSBM081912 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details