Schaeffler Group USA Inc. Bearing NU204-E-TVP2

Description
CYLINDRICAL ROLLER BEARING, NUS SERIES, 0.78 INCH BORE, 1.85 INCH OUTER DIAMETER, 1 ROW, 19200 MAX RPM, 23500 LBF STATIC LOAD CAP, STRAIGHT BORE, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING, NUS SERIES, 0.78 INCH BORE, 1.85 INCH OUTER DIAMETER, 1 ROW, 19200 MAX RPM, 23500 LBF STATIC LOAD CAP, STRAIGHT BORE, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19383134 - Radwell International
Willingboro, NJ, United States
Bearing
19383134
Bearing 19383134
CYLINDRICAL ROLLER BEARING, NUS SERIES, 0.78 INCH BORE, 1.85 INCH OUTER DIAMETER, 1 ROW, 19200 MAX RPM, 23500 LBF STATIC LOAD CAP, STRAIGHT BORE, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING, NUS SERIES, 0.78 INCH BORE, 1.85 INCH OUTER DIAMETER, 1 ROW, 19200 MAX RPM, 23500 LBF STATIC LOAD CAP, STRAIGHT BORE, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19383134
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB2008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
Roller Bearings - 2482945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
Aerospace Bearings, YAF-XD(Smith) - YAF-24-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.5000 inch (38.100 mm)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details