INA Brand / Needle Roller Bearing / Needle Roller Bearings Nki. Li
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NKI17/20-XL |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 0.6693 inch (17.000 mm) |
| Outside Diameter | 1.1417 inch (29.000 mm) |