Schaeffler Group USA Inc. Bearing NJ2320-E-TVP2-C3

Description
SINGLE ROW CYLINDRICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE ROW CYLINDRICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 43146936 - Radwell International
Willingboro, NJ, United States
Bearing
43146936
Bearing 43146936
SINGLE ROW CYLINDRICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY

SINGLE ROW CYLINDRICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 43146936
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1465250 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details