Schaeffler Group USA Inc. Bearing NATV40PP

Description
CROWNED YOKE ROLLER, 80MM ROLLER DIA, 40MM BORE, 30MM ROLLER WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED YOKE ROLLER, 80MM ROLLER DIA, 40MM BORE, 30MM ROLLER WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19457840 - Radwell International
Willingboro, NJ, United States
Bearing
19457840
Bearing 19457840
CROWNED YOKE ROLLER, 80MM ROLLER DIA, 40MM BORE, 30MM ROLLER WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY

CROWNED YOKE ROLLER, 80MM ROLLER DIA, 40MM BORE, 30MM ROLLER WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19457840
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details