Schaeffler Group USA Inc. Cam Follower NATV30PP

Description
INA , NATV30-PP, NATV30-PP, CAM FOLLOWER. FREE 2 YEAR RADWELL WARRANTY
Description
INA , NATV30-PP, NATV30-PP, CAM FOLLOWER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 19394834 - Radwell International
Willingboro, NJ, United States
Cam Follower
19394834
Cam Follower 19394834
INA , NATV30-PP, NATV30-PP, CAM FOLLOWER. FREE 2 YEAR RADWELL WARRANTY

INA , NATV30-PP, NATV30-PP, CAM FOLLOWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 19394834
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 1 1/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Rotation - Cam Follower - CFH12-1UUR-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-3-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 3 inch (76.2 mm)
View Details
23 mm L, 22 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV22 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8661 inch (22 mm)
View Details