Schaeffler Group USA Inc. Bearing NATV25-PP

Description
DISCONTINUED BY MANUFACTURER, CROWNED YOKE ROLLER, 52MM ROLLER DIAMETER, 25MM BORE, 24MM ROLLER WIDTH, SEALED, 2100 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CROWNED YOKE ROLLER, 52MM ROLLER DIAMETER, 25MM BORE, 24MM ROLLER WIDTH, SEALED, 2100 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19390443 - Radwell International
Willingboro, NJ, United States
Bearing
19390443
Bearing 19390443
DISCONTINUED BY MANUFACTURER, CROWNED YOKE ROLLER, 52MM ROLLER DIAMETER, 25MM BORE, 24MM ROLLER WIDTH, SEALED, 2100 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CROWNED YOKE ROLLER, 52MM ROLLER DIAMETER, 25MM BORE, 24MM ROLLER WIDTH, SEALED, 2100 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19390443
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Sprag Clutch Bearings - 1845772 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details