Schaeffler Group USA Inc. Cam Follower NATR30PPX

Description
CYLINDRICAL YOKE ROLLER,62MM ROLLER DIAMETER, 28MM ROLLER WIDTH, 30MM BORE, SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL YOKE ROLLER,62MM ROLLER DIAMETER, 28MM ROLLER WIDTH, 30MM BORE, SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 19476545 - Radwell International
Willingboro, NJ, United States
Cam Follower
19476545
Cam Follower 19476545
CYLINDRICAL YOKE ROLLER,62MM ROLLER DIAMETER, 28MM ROLLER WIDTH, 30MM BORE, SEALED. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL YOKE ROLLER,62MM ROLLER DIAMETER, 28MM ROLLER WIDTH, 30MM BORE, SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 19476545
Product Name Cam Follower
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 2 3/4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Rotation - Cam Follower - CF20-1UUR-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
20 mm L, 19 mm Roller Dia., 8 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 7000 rpm
Outside Diameter 0.7480 inch (19 mm)
View Details