Schaeffler Group USA Inc. Bearing NATR-30-PP

Description
CROWNED YOKE ROLLER, 62MM ROLLER DIAMETER, 29MM ROLLER WIDTH, 30MM BORE. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED YOKE ROLLER, 62MM ROLLER DIAMETER, 29MM ROLLER WIDTH, 30MM BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11090037 - Radwell International
Willingboro, NJ, United States
Bearing
11090037
Bearing 11090037
CROWNED YOKE ROLLER, 62MM ROLLER DIAMETER, 29MM ROLLER WIDTH, 30MM BORE. FREE 2 YEAR RADWELL WARRANTY

CROWNED YOKE ROLLER, 62MM ROLLER DIAMETER, 29MM ROLLER WIDTH, 30MM BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 11090037
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU3005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
Roller Bearings - 1469283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details