Schaeffler Group USA Inc. Bearing N312-E-M1-C3

Description
SINGLE ROW CYLINDRICAL ROLLER BEARINGS, 60MM ID, 130MM OD, 31MM WIDTH, 6500RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE ROW CYLINDRICAL ROLLER BEARINGS, 60MM ID, 130MM OD, 31MM WIDTH, 6500RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 77944035 - Radwell International
Willingboro, NJ, United States
Bearing
77944035
Bearing 77944035
SINGLE ROW CYLINDRICAL ROLLER BEARINGS, 60MM ID, 130MM OD, 31MM WIDTH, 6500RPM. FREE 2 YEAR RADWELL WARRANTY

SINGLE ROW CYLINDRICAL ROLLER BEARINGS, 60MM ID, 130MM OD, 31MM WIDTH, 6500RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 77944035
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB24025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.4488 inch (240.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Sprag Clutch Bearings - 1845776 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details