Schaeffler Group USA Inc. Bearing LR6000-2RSR

Description
TRACK ROLLER BEARING, INSIDE DIAMETER: 10 MM, OUTSIDE DIAMTER: 28 MM, WIDTH: 8 MM. FREE 2 YEAR RADWELL WARRANTY
Description
TRACK ROLLER BEARING, INSIDE DIAMETER: 10 MM, OUTSIDE DIAMTER: 28 MM, WIDTH: 8 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 83105632 - Radwell International
Willingboro, NJ, United States
Bearing
83105632
Bearing 83105632
TRACK ROLLER BEARING, INSIDE DIAMETER: 10 MM, OUTSIDE DIAMTER: 28 MM, WIDTH: 8 MM. FREE 2 YEAR RADWELL WARRANTY

TRACK ROLLER BEARING, INSIDE DIAMETER: 10 MM, OUTSIDE DIAMTER: 28 MM, WIDTH: 8 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 83105632
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 186223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.375 in. ID, 0.8125 in. OD Polymer Spherical Bearing - S99GSB-061308 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details