Schaeffler Group USA Inc. Bearing LR5207-2RS

Description
TRACK ROLLER, 80 MM ROLLER DIAMETER, 27 MM ROLLER WIDTH, 52100 STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TRACK ROLLER, 80 MM ROLLER DIAMETER, 27 MM ROLLER WIDTH, 52100 STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 127338765 - Radwell International
Willingboro, NJ, United States
Bearing
127338765
Bearing 127338765
TRACK ROLLER, 80 MM ROLLER DIAMETER, 27 MM ROLLER WIDTH, 52100 STEEL. FREE 2 YEAR RADWELL WARRANTY

TRACK ROLLER, 80 MM ROLLER DIAMETER, 27 MM ROLLER WIDTH, 52100 STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 127338765
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU19025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details