Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR BEARINGS
SCHAEFFLER TECHNOLOGIES AG & CO. KG
LFZ08 -- CAM FOLLOWERS
Schaeffler Technologies AG & Co. KG
Cam Followers
LFZ08
Description
Concentric bolt, 8mm Diameter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Concentric bolt, 8mm Diameter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Cam Followers
1721095
Cam Followers
1721095
Concentric bolt, 8mm Diameter
Concentric bolt, 8mm Diameter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Bearings
Product Number
1721095
Product Name
Cam Followers
Bearing Type
Cam Follower; Concentric bolt
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cam Followers
471310
Specs
Bearing Type
Cam Follower; Stud
Bearing Diameter
1.02 inch (26 mm)
Bearing Length
1.42 inch (36 mm)
View Details
KHK USA, Inc.
Item # RLJ-34-C
rlj-34-c
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Thomson Closed Type Super Ball Bushing SUPER8
TSUPER-8
Specs
Special Bearing Materials
Delrin
Open Closed - Bushing
Closed
Bearing Length
1.25 inch (31.75 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Linear Guideway
Type HDW
Specs
Bearing Type
Linear Motion Guide
Special Bearing Materials
Bearing and Rail Assemblies
Bearing Width
1.85 to 6.69 inch (47 to 170 mm)
View Details