INA BEARING COMPANY, LTD.
LFKL52 -- LINEAR GUIDES & CARRIAGES
INA Bearing Company, Ltd.
Linear Guides & Carriages
LFKL52
Description
INA Brand / Carriage
-
Pacific International Bearing, Inc.
Description
INA Brand / Carriage
Suppliers
Linear Guides & Carriages
LFKL52
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Bearings |
|
Product Number
|
LFKL52 |
|
Product Name
|
Linear Guides & Carriages |
|
Bearing Width
|
5.12 inch (130 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Bearing Width
0.2756 to 3.54 inch (7 to 90 mm)
Bearing Diameter
1.18 to 2.36 inch (30 to 60 mm)
Bearing Length
0.7480 to 8.31 inch (19 to 211 mm)
View Details
Bearing Type
Cam Follower; Yoke
Bearing Diameter
1.18 inch (30 mm)
Bearing Length
0.5906 inch (15 mm)
View Details