LBBR mini linear ballbearing w/cap,4mmID
| RS Components, Ltd. | |
|---|---|
| Product Category | Linear Bearings |
| Product Number | 3906153 |
| Product Name | Linear Bearings |
| Bearing Type | Bushing (Ball) |
| Open Closed - Bushing | Closed |
| Bearing Width | 0.3150 inch (8 mm) |
| Bearing Diameter | 0.1575 inch (4 mm) |