INA BEARING COMPANY, LTD.
LFKL52-EE -- LINEAR GUIDES & CARRIAGES
INA Bearing Company, Ltd.
Linear Guides & Carriages
LFKL52-EE
Description
INA Brand / Carriage
-
Pacific International Bearing, Inc.
Description
INA Brand / Carriage
Technical Specifications
|
Product Category
|
Linear Bearings |
|
Product Number
|
LFKL52-EE |
|
Product Name
|
Linear Guides & Carriages |
|
Bearing Width
|
6.1 inch (155 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Open Closed - Bushing
Closed
Bearing Width
1.1 inch (28 mm)
Bearing Diameter
0.7874 inch (20 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Bearing Type
Linear Motion Guide
Special Bearing Materials
Bearing and Rail Assemblies
Bearing Width
1.85 to 6.69 inch (47 to 170 mm)
View Details