INA BEARING COMPANY, LTD.
LFKL52-E-RB -- LINEAR GUIDES & CARRIAGES
INA Bearing Company, Ltd.
Linear Guides & Carriages
LFKL52-E-RB
Description
INA Brand / Carriage
-
Pacific International Bearing, Inc.
Description
INA Brand / Carriage
Technical Specifications
|
Product Category
|
Linear Bearings |
|
Product Number
|
LFKL52-E-RB |
|
Product Name
|
Linear Guides & Carriages |
|
Bearing Width
|
5.71 inch (145 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bearing Type
Linear Motion Guide
Bearing Width
2.76 inch (70 mm)
Bearing Length
4.29 inch (109 mm)
View Details
NB Corporation of America
Bearing Type
Bushing (Ball)
Bearing Housing
None
Open Closed - Bushing
Closed
View Details