INA BEARING COMPANY, LTD.
LFKL32 -- LINEAR GUIDES & CARRIAGES
INA Bearing Company, Ltd.
Linear Guides & Carriages
LFKL32
Description
INA Brand / Carriage
-
Pacific International Bearing, Inc.
Description
INA Brand / Carriage
Suppliers
Linear Guides & Carriages
LFKL32
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Bearings |
|
Product Number
|
LFKL32 |
|
Product Name
|
Linear Guides & Carriages |
|
Bearing Width
|
3.39 inch (86 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bearing Type
Linear Motion Guide
Special Bearing Materials
Non-magnetic Special Alloy
View Details
Open Closed - Bushing
Closed
Bearing Width
0.6299 inch (16 mm)
Bearing Diameter
0.3150 inch (8 mm)
View Details
NB Corporation of America
Bearing Type
Bushing (Ball)
Bearing Housing
None
Open Closed - Bushing
Closed
View Details