INA Bearing Company, Ltd. Cam Followers & Yoke Rollers KRVE90-PP-A

Description
Yoke Type Track Roller / Yoke Type Track Roller Krve..
Description
Yoke Type Track Roller / Yoke Type Track Roller Krve..

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - KRVE90-PP-A - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
KRVE90-PP-A
Cam Followers & Yoke Rollers KRVE90-PP-A
Yoke Type Track Roller / Yoke Type Track Roller Krve..

Yoke Type Track Roller / Yoke Type Track Roller Krve..

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Cam Followers
Product Number KRVE90-PP-A
Product Name Cam Followers & Yoke Rollers
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 7/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Rotation - Cam Follower - CFH12-1R-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
32.5 mm L, 35 mm Roller Dia., 16 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 3400 rpm
Outside Diameter 1.38 inch (35 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/4-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.25 inch (57.15 mm)
Follower Width 1.25 inch (31.75 mm)
View Details