INA Bearing Company, Ltd. Cam Followers & Yoke Rollers KRVE35-PP-A

Description
Yoke Type Track Roller / Yoke Type Track Roller Krve..
Description
Yoke Type Track Roller / Yoke Type Track Roller Krve..

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - KRVE35-PP-A - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
KRVE35-PP-A
Cam Followers & Yoke Rollers KRVE35-PP-A
Yoke Type Track Roller / Yoke Type Track Roller Krve..

Yoke Type Track Roller / Yoke Type Track Roller Krve..

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Cam Followers
Product Number KRVE35-PP-A
Product Name Cam Followers & Yoke Rollers
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 1 5/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details
Rotation - Cam Follower - CFH6MUU - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-5/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.62 inch (41.27 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
36.5 mm L, 40 mm Roller Dia., 18 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 2900 rpm
Outside Diameter 1.57 inch (40 mm)
View Details